TE Connectivity Time Delay Relay, Dpdt, 30Min, 240Vac; Contact Voltage Vdc Agastat Te Connectivity 7012PH

Description
TIME DELAY RELAY, DPDT, 30MIN, 240VAC; Contact Voltage VDC:-; Time Min:3min; Time Max:30min; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240VAC RoHS Compliant: No
Datasheet
Description
TIME DELAY RELAY, DPDT, 30MIN, 240VAC; Contact Voltage VDC:-; Time Min:3min; Time Max:30min; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240VAC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 30Min, 240Vac; Contact Voltage Vdc Agastat Te Connectivity - 23C8615 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 30Min, 240Vac; Contact Voltage Vdc Agastat Te Connectivity
23C8615
Time Delay Relay, Dpdt, 30Min, 240Vac; Contact Voltage Vdc Agastat Te Connectivity 23C8615
TIME DELAY RELAY, DPDT, 30MIN, 240VAC; Contact Voltage VDC:-; Time Min:3min; Time Max:30min; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240VAC RoHS Compliant: No

TIME DELAY RELAY, DPDT, 30MIN, 240VAC; Contact Voltage VDC:-; Time Min:3min; Time Max:30min; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 23C8615
Product Name Time Delay Relay, Dpdt, 30Min, 240Vac; Contact Voltage Vdc Agastat Te Connectivity
Mounting Panel; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
80A-125A Latching relay - CHDR-L - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Automotive Relays - FBR582 (twin) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details