TE Connectivity Time Delay Relay, Dpdt, 50S, 240Vac; Contact Voltage Vdc Agastat Te Connectivity 7012PD

Description
TIME DELAY RELAY, DPDT, 50S, 240VAC; Contact Voltage VDC:-; Time Min:5s; Time Max:50s; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240VAC RoHS Compliant: No
Datasheet
Description
TIME DELAY RELAY, DPDT, 50S, 240VAC; Contact Voltage VDC:-; Time Min:5s; Time Max:50s; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240VAC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 50S, 240Vac; Contact Voltage Vdc Agastat Te Connectivity - 50F3839 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 50S, 240Vac; Contact Voltage Vdc Agastat Te Connectivity
50F3839
Time Delay Relay, Dpdt, 50S, 240Vac; Contact Voltage Vdc Agastat Te Connectivity 50F3839
TIME DELAY RELAY, DPDT, 50S, 240VAC; Contact Voltage VDC:-; Time Min:5s; Time Max:50s; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240VAC RoHS Compliant: No

TIME DELAY RELAY, DPDT, 50S, 240VAC; Contact Voltage VDC:-; Time Min:5s; Time Max:50s; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 50F3839
Product Name Time Delay Relay, Dpdt, 50S, 240Vac; Contact Voltage Vdc Agastat Te Connectivity
Mounting Panel; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA03.2426 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Relay module - 788-541 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Type 20.28 - Modular step relay 16A - 202880240000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, IMQ-grande, EAC-1, ukca, cRUus, RINA
NO 2
View Details
Industrial Relay - 700-CF040F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details