TE Connectivity Industrial Automation and Controls - Time Delay Relays 7012PC

Description
Win Source Part Number: 1015461-7012PC Category: Industrial Automation and Controls>Time Delay Relays Series: 7000, AGASTAT Termination Style: Screw Terminal Package: Bulk Standard Package: 1 Function: On-Delay Circuit: DPDT (2 Form C) Relay Type: Mechanical Relay Contact Rating @ Voltage: 10A @ 240VAC Delay Time: 1.5 Sec ~ 15 Sec Timing Adjustment Method: Hand Dial Timing Initiate Method: Input Voltage Voltage - Supply: 125VDC Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8536.49.0050 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 7012PC-ND,-2-1423159 -3-SI,2-1423159-3-ND ,-7012PC-SI,21423159 3,2-1423159-3,A11574 6,-2-1423159-3-SI-ND Base Product Number: 7012P RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1015461-7012PC Category: Industrial Automation and Controls>Time Delay Relays Series: 7000, AGASTAT Termination Style: Screw Terminal Package: Bulk Standard Package: 1 Function: On-Delay Circuit: DPDT (2 Form C) Relay Type: Mechanical Relay Contact Rating @ Voltage: 10A @ 240VAC Delay Time: 1.5 Sec ~ 15 Sec Timing Adjustment Method: Hand Dial Timing Initiate Method: Input Voltage Voltage - Supply: 125VDC Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8536.49.0050 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 7012PC-ND,-2-1423159 -3-SI,2-1423159-3-ND ,-7012PC-SI,21423159 3,2-1423159-3,A11574 6,-2-1423159-3-SI-ND Base Product Number: 7012P RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Automation and Controls - Time Delay Relays - 1015461-7012PC - Win Source Electronics
Laguna Hills, CA, United States
Industrial Automation and Controls - Time Delay Relays
1015461-7012PC
Industrial Automation and Controls - Time Delay Relays 1015461-7012PC
Win Source Part Number: 1015461-7012PC Category: Industrial Automation and Controls>Time Delay Relays Series: 7000, AGASTAT Termination Style: Screw Terminal Package: Bulk Standard Package: 1 Function: On-Delay Circuit: DPDT (2 Form C) Relay Type: Mechanical Relay Contact Rating @ Voltage: 10A @ 240VAC Delay Time: 1.5 Sec ~ 15 Sec Timing Adjustment Method: Hand Dial Timing Initiate Method: Input Voltage Voltage - Supply: 125VDC Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8536.49.0050 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 7012PC-ND,-2-1423159 -3-SI,2-1423159-3-ND ,-7012PC-SI,21423159 3,2-1423159-3,A11574 6,-2-1423159-3-SI-ND Base Product Number: 7012P RoHS Status: RoHS non-compliant

Win Source Part Number: 1015461-7012PC
Category: Industrial Automation and Controls>Time Delay Relays
Series: 7000, AGASTAT
Termination Style: Screw Terminal
Package: Bulk
Standard Package: 1
Function: On-Delay
Circuit: DPDT (2 Form C)
Relay Type: Mechanical Relay
Contact Rating @ Voltage: 10A @ 240VAC
Delay Time: 1.5 Sec ~ 15 Sec
Timing Adjustment Method: Hand Dial
Timing Initiate Method: Input Voltage
Voltage - Supply: 125VDC
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8536.49.0050
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 7012PC-ND,-2-1423159-3-SI,2-1423159-3-ND,-7012PC-SI,214231593,2-1423159-3,A115746,-2-1423159-3-SI-ND
Base Product Number: 7012P
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Time Delay Relay, Dpdt, 240V, 1.5S-15S; Contact Voltage Vdc Agastat Te Connectivity - 50F3838 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 240V, 1.5S-15S; Contact Voltage Vdc Agastat Te Connectivity
50F3838
Time Delay Relay, Dpdt, 240V, 1.5S-15S; Contact Voltage Vdc Agastat Te Connectivity 50F3838
TIME DELAY RELAY, DPDT, 240V, 1.5S-15S; Contact Voltage VDC:-; Time Min:1.5s; Time Max:15s; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240V RoHS Compliant: No

TIME DELAY RELAY, DPDT, 240V, 1.5S-15S; Contact Voltage VDC:-; Time Min:1.5s; Time Max:15s; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1015461-7012PC 50F3838
Product Name Industrial Automation and Controls - Time Delay Relays Time Delay Relay, Dpdt, 240V, 1.5S-15S; Contact Voltage Vdc Agastat Te Connectivity
Mounting PCBoard; Panel Mount Panel; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA02.1133 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Relay module - 788-506 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170244019 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
View Details