TE Connectivity Time Delay Relay, Dpdt, 5S, 240Vac; Contact Voltage Vdc Agastat Te Connectivity 7012PB

Description
TIME DELAY RELAY, DPDT, 5S, 240VAC; Contact Voltage VDC:-; Time Min:0.5s; Time Max:5s; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240VAC RoHS Compliant: No
Datasheet
Description
TIME DELAY RELAY, DPDT, 5S, 240VAC; Contact Voltage VDC:-; Time Min:0.5s; Time Max:5s; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240VAC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 5S, 240Vac; Contact Voltage Vdc Agastat Te Connectivity - 50F3837 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 5S, 240Vac; Contact Voltage Vdc Agastat Te Connectivity
50F3837
Time Delay Relay, Dpdt, 5S, 240Vac; Contact Voltage Vdc Agastat Te Connectivity 50F3837
TIME DELAY RELAY, DPDT, 5S, 240VAC; Contact Voltage VDC:-; Time Min:0.5s; Time Max:5s; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240VAC RoHS Compliant: No

TIME DELAY RELAY, DPDT, 5S, 240VAC; Contact Voltage VDC:-; Time Min:0.5s; Time Max:5s; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 50F3837
Product Name Time Delay Relay, Dpdt, 5S, 240Vac; Contact Voltage Vdc Agastat Te Connectivity
Mounting Panel; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 859-390 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
4 suppliers
Automotive Relays - FBR51 L (latching) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details