TE Connectivity Time Delay Relay, Dpdt, 1S, 240Vac; Contact Voltage Vdc Agastat Te Connectivity 7012PA

Description
TIME DELAY RELAY, DPDT, 1S, 240VAC; Contact Voltage VDC:-; Time Min:0.1s; Time Max:1s; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240VAC RoHS Compliant: No
Description
TIME DELAY RELAY, DPDT, 1S, 240VAC; Contact Voltage VDC:-; Time Min:0.1s; Time Max:1s; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240VAC RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 1S, 240Vac; Contact Voltage Vdc Agastat Te Connectivity - 50F3836 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 1S, 240Vac; Contact Voltage Vdc Agastat Te Connectivity
50F3836
Time Delay Relay, Dpdt, 1S, 240Vac; Contact Voltage Vdc Agastat Te Connectivity 50F3836
TIME DELAY RELAY, DPDT, 1S, 240VAC; Contact Voltage VDC:-; Time Min:0.1s; Time Max:1s; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240VAC RoHS Compliant: No

TIME DELAY RELAY, DPDT, 1S, 240VAC; Contact Voltage VDC:-; Time Min:0.1s; Time Max:1s; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240VAC RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 50F3836
Product Name Time Delay Relay, Dpdt, 1S, 240Vac; Contact Voltage Vdc Agastat Te Connectivity
Mounting Panel; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393793-2 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details