TE Connectivity Time Delay Relay, Dpdt, 200S, 240Vac; Contact Voltage Vdc Agastat Te Connectivity 7012OE

Description
TIME DELAY RELAY, DPDT, 200S, 240VAC; Contact Voltage VDC:-; Time Min:20s; Time Max:200s; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240VAC RoHS Compliant: No
Datasheet
Description
TIME DELAY RELAY, DPDT, 200S, 240VAC; Contact Voltage VDC:-; Time Min:20s; Time Max:200s; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240VAC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 200S, 240Vac; Contact Voltage Vdc Agastat Te Connectivity - 90B5636 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 200S, 240Vac; Contact Voltage Vdc Agastat Te Connectivity
90B5636
Time Delay Relay, Dpdt, 200S, 240Vac; Contact Voltage Vdc Agastat Te Connectivity 90B5636
TIME DELAY RELAY, DPDT, 200S, 240VAC; Contact Voltage VDC:-; Time Min:20s; Time Max:200s; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240VAC RoHS Compliant: No

TIME DELAY RELAY, DPDT, 200S, 240VAC; Contact Voltage VDC:-; Time Min:20s; Time Max:200s; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 90B5636
Product Name Time Delay Relay, Dpdt, 200S, 240Vac; Contact Voltage Vdc Agastat Te Connectivity
Mounting Panel; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 859-367 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details