TE Connectivity Time Delay Relay, Dpdt, 120Cyc, 48Vdc; Contact Voltage Vdc Agastat Te Connectivity 7012NJ

Description
TIME DELAY RELAY, DPDT, 120CYC, 48VDC; Contact Voltage VDC:-; Time Min:-; Time Max:-; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240VAC RoHS Compliant: No
Datasheet
Description
TIME DELAY RELAY, DPDT, 120CYC, 48VDC; Contact Voltage VDC:-; Time Min:-; Time Max:-; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240VAC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 120Cyc, 48Vdc; Contact Voltage Vdc Agastat Te Connectivity - 50B3434 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 120Cyc, 48Vdc; Contact Voltage Vdc Agastat Te Connectivity
50B3434
Time Delay Relay, Dpdt, 120Cyc, 48Vdc; Contact Voltage Vdc Agastat Te Connectivity 50B3434
TIME DELAY RELAY, DPDT, 120CYC, 48VDC; Contact Voltage VDC:-; Time Min:-; Time Max:-; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240VAC RoHS Compliant: No

TIME DELAY RELAY, DPDT, 120CYC, 48VDC; Contact Voltage VDC:-; Time Min:-; Time Max:-; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 50B3434
Product Name Time Delay Relay, Dpdt, 120Cyc, 48Vdc; Contact Voltage Vdc Agastat Te Connectivity
Mounting Panel; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Basic relay - 857-155 - WAGO
Specs
Mounting Pluggable module
View Details
3 suppliers
Signal Relays - FTR-C2 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details