TE Connectivity Time Delay Relay, Dpdt, 5S-50S, Panel; Contact Voltage Vdc Amp Te Connectivity 7012L8DN

Description
TIME DELAY RELAY, DPDT, 5S-50S, PANEL; Contact Voltage VDC:-; Time Min:5s; Time Max:50s; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:-; Relay Mounting:Panel Mount; Contact Voltage VAC:-; Nom Input Voltage:-RoHS Compliant: No
Datasheet
Description
TIME DELAY RELAY, DPDT, 5S-50S, PANEL; Contact Voltage VDC:-; Time Min:5s; Time Max:50s; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:-; Relay Mounting:Panel Mount; Contact Voltage VAC:-; Nom Input Voltage:-RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 5S-50S, Panel; Contact Voltage Vdc Amp Te Connectivity - 01H9028 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 5S-50S, Panel; Contact Voltage Vdc Amp Te Connectivity
01H9028
Time Delay Relay, Dpdt, 5S-50S, Panel; Contact Voltage Vdc Amp Te Connectivity 01H9028
TIME DELAY RELAY, DPDT, 5S-50S, PANEL; Contact Voltage VDC:-; Time Min:5s; Time Max:50s; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:-; Relay Mounting:Panel Mount; Contact Voltage VAC:-; Nom Input Voltage:-RoHS Compliant: No

TIME DELAY RELAY, DPDT, 5S-50S, PANEL; Contact Voltage VDC:-; Time Min:5s; Time Max:50s; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:-; Relay Mounting:Panel Mount; Contact Voltage VAC:-; Nom Input Voltage:-RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 01H9028
Product Name Time Delay Relay, Dpdt, 5S-50S, Panel; Contact Voltage Vdc Amp Te Connectivity
Mounting Panel; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Relay - 700-CF220A - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
90A Latching relay - CHC-90L - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Power Relays - FTR-F3 5A (ATEX) - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details