TE Connectivity Time Delay Relay, Dpdt, 15Sec, 208Vac; Product Range Agastat Te Connectivity 7012JC

Description
TIME DELAY RELAY, DPDT, 15SEC, 208VAC; Product Range:-; Contact Configuration:DPDT; Relay Mounting:Panel Mount; Nom Input Voltage:208VAC; Timing Adjustment:Knob; Approvals & Standards:CSA, UL; Delay Time Range:1.5s to 15s RoHS Compliant: No
Datasheet
Description
TIME DELAY RELAY, DPDT, 15SEC, 208VAC; Product Range:-; Contact Configuration:DPDT; Relay Mounting:Panel Mount; Nom Input Voltage:208VAC; Timing Adjustment:Knob; Approvals & Standards:CSA, UL; Delay Time Range:1.5s to 15s RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 15Sec, 208Vac; Product Range Agastat Te Connectivity - 07H1811 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 15Sec, 208Vac; Product Range Agastat Te Connectivity
07H1811
Time Delay Relay, Dpdt, 15Sec, 208Vac; Product Range Agastat Te Connectivity 07H1811
TIME DELAY RELAY, DPDT, 15SEC, 208VAC; Product Range:-; Contact Configuration:DPDT; Relay Mounting:Panel Mount; Nom Input Voltage:208VAC; Timing Adjustment:Knob; Approvals & Standards:CSA, UL; Delay Time Range:1.5s to 15s RoHS Compliant: No

TIME DELAY RELAY, DPDT, 15SEC, 208VAC; Product Range:-; Contact Configuration:DPDT; Relay Mounting:Panel Mount; Nom Input Voltage:208VAC; Timing Adjustment:Knob; Approvals & Standards:CSA, UL; Delay Time Range:1.5s to 15s RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 07H1811
Product Name Time Delay Relay, Dpdt, 15Sec, 208Vac; Product Range Agastat Te Connectivity
Mounting Panel; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 288-380 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Power Relays - FTR-F3 5A, TV-3, TV-5 - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details