TE Connectivity Time Delay Relay, Dpdt, 300S, 240Vac; Contact Voltage Vdc Agastat Te Connectivity 7012AK

Description
TIME DELAY RELAY, DPDT, 300S, 240VAC; Contact Voltage VDC:-; Time Min:1s; Time Max:300s; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240VAC RoHS Compliant: No
Datasheet
Description
TIME DELAY RELAY, DPDT, 300S, 240VAC; Contact Voltage VDC:-; Time Min:1s; Time Max:300s; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240VAC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 300S, 240Vac; Contact Voltage Vdc Agastat Te Connectivity - 28F1929 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 300S, 240Vac; Contact Voltage Vdc Agastat Te Connectivity
28F1929
Time Delay Relay, Dpdt, 300S, 240Vac; Contact Voltage Vdc Agastat Te Connectivity 28F1929
TIME DELAY RELAY, DPDT, 300S, 240VAC; Contact Voltage VDC:-; Time Min:1s; Time Max:300s; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240VAC RoHS Compliant: No

TIME DELAY RELAY, DPDT, 300S, 240VAC; Contact Voltage VDC:-; Time Min:1s; Time Max:300s; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 28F1929
Product Name Time Delay Relay, Dpdt, 300S, 240Vac; Contact Voltage Vdc Agastat Te Connectivity
Mounting Panel; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Basic relay - 857-154 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers
Power Relays - FTR-F6 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details