TE Connectivity Time Delay Relay, Dpdt, 60Min, 240Vac; Contact Voltage Vdc Agastat Te Connectivity 7012AI

Description
TIME DELAY RELAY, DPDT, 60MIN, 240VAC; Contact Voltage VDC:-; Time Min:6min; Time Max:60min; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240VAC RoHS Compliant: No
Datasheet
Description
TIME DELAY RELAY, DPDT, 60MIN, 240VAC; Contact Voltage VDC:-; Time Min:6min; Time Max:60min; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240VAC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 60Min, 240Vac; Contact Voltage Vdc Agastat Te Connectivity - 57F1589 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 60Min, 240Vac; Contact Voltage Vdc Agastat Te Connectivity
57F1589
Time Delay Relay, Dpdt, 60Min, 240Vac; Contact Voltage Vdc Agastat Te Connectivity 57F1589
TIME DELAY RELAY, DPDT, 60MIN, 240VAC; Contact Voltage VDC:-; Time Min:6min; Time Max:60min; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240VAC RoHS Compliant: No

TIME DELAY RELAY, DPDT, 60MIN, 240VAC; Contact Voltage VDC:-; Time Min:6min; Time Max:60min; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 57F1589
Product Name Time Delay Relay, Dpdt, 60Min, 240Vac; Contact Voltage Vdc Agastat Te Connectivity
Mounting Panel; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393819-0 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details