TE Connectivity Time Delay Relay, Dpdt, 30Min, 240Vac; Contact Voltage Vdc Agastat Te Connectivity 7012AH

Description
TIME DELAY RELAY, DPDT, 30MIN, 240VAC; Contact Voltage VDC:-; Time Min:3min; Time Max:30min; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240VAC RoHS Compliant: No
Datasheet
Description
TIME DELAY RELAY, DPDT, 30MIN, 240VAC; Contact Voltage VDC:-; Time Min:3min; Time Max:30min; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240VAC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 30Min, 240Vac; Contact Voltage Vdc Agastat Te Connectivity - 57F1552 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 30Min, 240Vac; Contact Voltage Vdc Agastat Te Connectivity
57F1552
Time Delay Relay, Dpdt, 30Min, 240Vac; Contact Voltage Vdc Agastat Te Connectivity 57F1552
TIME DELAY RELAY, DPDT, 30MIN, 240VAC; Contact Voltage VDC:-; Time Min:3min; Time Max:30min; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240VAC RoHS Compliant: No

TIME DELAY RELAY, DPDT, 30MIN, 240VAC; Contact Voltage VDC:-; Time Min:3min; Time Max:30min; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 57F1552
Product Name Time Delay Relay, Dpdt, 30Min, 240Vac; Contact Voltage Vdc Agastat Te Connectivity
Mounting Panel; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA03.1135 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Relay module - 286-312/004-000 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers
Type 38.01 - Relay Interface Module - 380101254060 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
View Details
Industrial Relay - 700-CFM220KL - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details