TE Connectivity Time Delay Relay, Dpdt, 200S, 240Vac; Contact Voltage Vdc Agastat Te Connectivity 7012AE

Description
TIME DELAY RELAY, DPDT, 200S, 240VAC; Contact Voltage VDC:-; Time Min:20s; Time Max:200s; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240VAC RoHS Compliant: No
Datasheet
Description
TIME DELAY RELAY, DPDT, 200S, 240VAC; Contact Voltage VDC:-; Time Min:20s; Time Max:200s; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240VAC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 200S, 240Vac; Contact Voltage Vdc Agastat Te Connectivity - 57F1583 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 200S, 240Vac; Contact Voltage Vdc Agastat Te Connectivity
57F1583
Time Delay Relay, Dpdt, 200S, 240Vac; Contact Voltage Vdc Agastat Te Connectivity 57F1583
TIME DELAY RELAY, DPDT, 200S, 240VAC; Contact Voltage VDC:-; Time Min:20s; Time Max:200s; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240VAC RoHS Compliant: No

TIME DELAY RELAY, DPDT, 200S, 240VAC; Contact Voltage VDC:-; Time Min:20s; Time Max:200s; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 57F1583
Product Name Time Delay Relay, Dpdt, 200S, 240Vac; Contact Voltage Vdc Agastat Te Connectivity
Mounting Panel; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Power Relays - FTR-F3 5A, TV-3, TV-5 - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details