TE Connectivity Time Delay Relay, Dpdt, 120Vac, 5-50 Sec; Contact Voltage Vdc Agastat Te Connectivity 7012ADL

Description
TIME DELAY RELAY, DPDT, 120VAC, 5-50 SEC; Contact Voltage VDC:-; Time Min:5s; Time Max:50s; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:-; Relay Mounting:Panel Mount; Contact Voltage VAC:- RoHS Compliant: No
Datasheet
Description
TIME DELAY RELAY, DPDT, 120VAC, 5-50 SEC; Contact Voltage VDC:-; Time Min:5s; Time Max:50s; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:-; Relay Mounting:Panel Mount; Contact Voltage VAC:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 120Vac, 5-50 Sec; Contact Voltage Vdc Agastat Te Connectivity - 88F5544 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 120Vac, 5-50 Sec; Contact Voltage Vdc Agastat Te Connectivity
88F5544
Time Delay Relay, Dpdt, 120Vac, 5-50 Sec; Contact Voltage Vdc Agastat Te Connectivity 88F5544
TIME DELAY RELAY, DPDT, 120VAC, 5-50 SEC; Contact Voltage VDC:-; Time Min:5s; Time Max:50s; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:-; Relay Mounting:Panel Mount; Contact Voltage VAC:- RoHS Compliant: No

TIME DELAY RELAY, DPDT, 120VAC, 5-50 SEC; Contact Voltage VDC:-; Time Min:5s; Time Max:50s; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:-; Relay Mounting:Panel Mount; Contact Voltage VAC:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 88F5544
Product Name Time Delay Relay, Dpdt, 120Vac, 5-50 Sec; Contact Voltage Vdc Agastat Te Connectivity
Mounting Panel; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Automotive Relays - FBR582 (twin) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details