TE Connectivity Time Delay Relay, Dpdt, 15S; Contact Voltage Vdc Agastat Te Connectivity 7012ACLL

Description
TIME DELAY RELAY, DPDT, 15S; Contact Voltage VDC:-; Time Min:1.5s; Time Max:15s; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:-; Relay Mounting:Panel Mount; Contact Voltage VAC:120V; Relay Terminals:Screw RoHS Compliant: No
Datasheet
Description
TIME DELAY RELAY, DPDT, 15S; Contact Voltage VDC:-; Time Min:1.5s; Time Max:15s; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:-; Relay Mounting:Panel Mount; Contact Voltage VAC:120V; Relay Terminals:Screw RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 15S; Contact Voltage Vdc Agastat Te Connectivity - 92B2371 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 15S; Contact Voltage Vdc Agastat Te Connectivity
92B2371
Time Delay Relay, Dpdt, 15S; Contact Voltage Vdc Agastat Te Connectivity 92B2371
TIME DELAY RELAY, DPDT, 15S; Contact Voltage VDC:-; Time Min:1.5s; Time Max:15s; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:-; Relay Mounting:Panel Mount; Contact Voltage VAC:120V; Relay Terminals:Screw RoHS Compliant: No

TIME DELAY RELAY, DPDT, 15S; Contact Voltage VDC:-; Time Min:1.5s; Time Max:15s; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:-; Relay Mounting:Panel Mount; Contact Voltage VAC:120V; Relay Terminals:Screw RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 92B2371
Product Name Time Delay Relay, Dpdt, 15S; Contact Voltage Vdc Agastat Te Connectivity
Mounting Panel; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Basic relay - 788-164 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers
Power Relays - FTR-F3 10A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details