TE Connectivity Time Delay Relay, Dpdt, 240V, 1.5S-15S; Contact Voltage Vdc Agastat Te Connectivity 7012ACL

Description
TIME DELAY RELAY, DPDT, 240V, 1.5S-15S; Contact Voltage VDC:-; Time Min:1.5s; Time Max:15s; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240V RoHS Compliant: No
Datasheet
Description
TIME DELAY RELAY, DPDT, 240V, 1.5S-15S; Contact Voltage VDC:-; Time Min:1.5s; Time Max:15s; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 240V, 1.5S-15S; Contact Voltage Vdc Agastat Te Connectivity - 94F5947 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 240V, 1.5S-15S; Contact Voltage Vdc Agastat Te Connectivity
94F5947
Time Delay Relay, Dpdt, 240V, 1.5S-15S; Contact Voltage Vdc Agastat Te Connectivity 94F5947
TIME DELAY RELAY, DPDT, 240V, 1.5S-15S; Contact Voltage VDC:-; Time Min:1.5s; Time Max:15s; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240V RoHS Compliant: No

TIME DELAY RELAY, DPDT, 240V, 1.5S-15S; Contact Voltage VDC:-; Time Min:1.5s; Time Max:15s; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 94F5947
Product Name Time Delay Relay, Dpdt, 240V, 1.5S-15S; Contact Voltage Vdc Agastat Te Connectivity
Mounting Panel; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Relay - 700-CFB040T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
16A Miniature Power Relay - A16-H series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Automotive Relays - FTR-G1 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details