TE Connectivity Time Delay Relay, Dpdt, 240V, 0.1S-1S; Contact Voltage Vdc Agastat Te Connectivity 7012AALL

Description
TIME DELAY RELAY, DPDT, 240V, 0.1S-1S; Contact Voltage VDC:-; Time Min:0.1s; Time Max:1s; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240V RoHS Compliant: NA
Datasheet
Description
TIME DELAY RELAY, DPDT, 240V, 0.1S-1S; Contact Voltage VDC:-; Time Min:0.1s; Time Max:1s; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240V RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 240V, 0.1S-1S; Contact Voltage Vdc Agastat Te Connectivity - 16H4862 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 240V, 0.1S-1S; Contact Voltage Vdc Agastat Te Connectivity
16H4862
Time Delay Relay, Dpdt, 240V, 0.1S-1S; Contact Voltage Vdc Agastat Te Connectivity 16H4862
TIME DELAY RELAY, DPDT, 240V, 0.1S-1S; Contact Voltage VDC:-; Time Min:0.1s; Time Max:1s; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240V RoHS Compliant: NA

TIME DELAY RELAY, DPDT, 240V, 0.1S-1S; Contact Voltage VDC:-; Time Min:0.1s; Time Max:1s; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240V RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 16H4862
Product Name Time Delay Relay, Dpdt, 240V, 0.1S-1S; Contact Voltage Vdc Agastat Te Connectivity
Mounting Panel; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Automotive Relays - FTR-P3 (24V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details