TE Connectivity Time Delay Relay, Dpdt, 120Vac, 0.1S-1S; Contact Voltage Vdc Agastat Te Connectivity 7012AA

Description
TIME DELAY RELAY, DPDT, 120VAC, 0.1S-1S; Contact Voltage VDC:-; Time Min:0.1s; Time Max:1s; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240V RoHS Compliant: No
Datasheet
Description
TIME DELAY RELAY, DPDT, 120VAC, 0.1S-1S; Contact Voltage VDC:-; Time Min:0.1s; Time Max:1s; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 120Vac, 0.1S-1S; Contact Voltage Vdc Agastat Te Connectivity - 25C0937 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 120Vac, 0.1S-1S; Contact Voltage Vdc Agastat Te Connectivity
25C0937
Time Delay Relay, Dpdt, 120Vac, 0.1S-1S; Contact Voltage Vdc Agastat Te Connectivity 25C0937
TIME DELAY RELAY, DPDT, 120VAC, 0.1S-1S; Contact Voltage VDC:-; Time Min:0.1s; Time Max:1s; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240V RoHS Compliant: No

TIME DELAY RELAY, DPDT, 120VAC, 0.1S-1S; Contact Voltage VDC:-; Time Min:0.1s; Time Max:1s; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 25C0937
Product Name Time Delay Relay, Dpdt, 120Vac, 0.1S-1S; Contact Voltage Vdc Agastat Te Connectivity
Mounting Panel; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Relay - 700-CFB310I - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
20A Automotive PCB Relay - CHPA Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting PCBoard
Poles Single Pole (SP)
View Details
Automotive Relays - FBR59-HW (12V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details