TE Connectivity ™ Sensors, Transducers -Temperature Sensors -NTC Thermistors 701008

Description
Manufacturer: TE Connectivity Measurement Specialties Category: Sensors, Transducers -Temperature Sensors -NTC Thermistors Series: 4400 Package: Bulk Product Status: Active Resistance in Ohms @ 25°C: 30k Resistance Tolerance: ±0.2°C B Value Tolerance: ±0.8% B0/50: 3810K Operating Temperature: -40°C ~ 150°C
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Measurement Specialties Category: Sensors, Transducers -Temperature Sensors -NTC Thermistors Series: 4400 Package: Bulk Product Status: Active Resistance in Ohms @ 25°C: 30k Resistance Tolerance: ±0.2°C B Value Tolerance: ±0.8% B0/50: 3810K Operating Temperature: -40°C ~ 150°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers -Temperature Sensors -NTC Thermistors -  - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers -Temperature Sensors -NTC Thermistors
Sensors, Transducers -Temperature Sensors -NTC Thermistors
Manufacturer: TE Connectivity Measurement Specialties Category: Sensors, Transducers -Temperature Sensors -NTC Thermistors Series: 4400 Package: Bulk Product Status: Active Resistance in Ohms @ 25°C: 30k Resistance Tolerance: ±0.2°C B Value Tolerance: ±0.8% B0/50: 3810K Operating Temperature: -40°C ~ 150°C

Manufacturer: TE Connectivity Measurement Specialties
Category: Sensors, Transducers -Temperature Sensors -NTC Thermistors
Series: 4400
Package: Bulk
Product Status: Active
Resistance in Ohms @ 25°C: 30k
Resistance Tolerance: ±0.2°C
B Value Tolerance: ±0.8%
B0/50: 3810K
Operating Temperature: -40°C ~ 150°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Name Sensors, Transducers -Temperature Sensors -NTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1375817-TLE4941CHAMA2 - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 2-SIP, SSO-2-2
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
 - ST60 Diffractive Lens - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Pressure Sensors, Transducers - MPX2102A - 928007-MPX2102A - Win Source Electronics
Specs
Sensor Type Pressure
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details