TE Connectivity Contact, Crimp, Pin, 20Awg, Crimp; Product Range Elcon Te Connectivity 701-64-02109

Description
CONTACT, CRIMP, PIN, 20AWG, CRIMP; Product Range:-; Contact Plating:Gold Plated Contacts; Contact Material:Copper; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Min:24AWG; Wire Size AWG Max:20AWG; Contact Size:20 RoHS Compliant: Yes
Datasheet
Description
CONTACT, CRIMP, PIN, 20AWG, CRIMP; Product Range:-; Contact Plating:Gold Plated Contacts; Contact Material:Copper; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Min:24AWG; Wire Size AWG Max:20AWG; Contact Size:20 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Crimp, Pin, 20Awg, Crimp; Product Range Elcon Te Connectivity - 54K2585 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Crimp, Pin, 20Awg, Crimp; Product Range Elcon Te Connectivity
54K2585
Contact, Crimp, Pin, 20Awg, Crimp; Product Range Elcon Te Connectivity 54K2585
CONTACT, CRIMP, PIN, 20AWG, CRIMP; Product Range:-; Contact Plating:Gold Plated Contacts; Contact Material:Copper; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Min:24AWG; Wire Size AWG Max:20AWG; Contact Size:20 RoHS Compliant: Yes

CONTACT, CRIMP, PIN, 20AWG, CRIMP; Product Range:-; Contact Plating:Gold Plated Contacts; Contact Material:Copper; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Min:24AWG; Wire Size AWG Max:20AWG; Contact Size:20 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 54K2585
Product Name Contact, Crimp, Pin, 20Awg, Crimp; Product Range Elcon Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1703008-6 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Active Ceramic Membranes for Alternative Fuel Components -  - CoorsTek
Specs
Type Anode / Anode Material
Material Ceramic
Shape / Form Custom / Application Specific
View Details