TE Connectivity Plug Housing, 2Pos, Gf Pbt, Black; Product Range Te Connectivity 7-967570-4

Description
PLUG HOUSING, 2POS, GF PBT, BLACK; Product Range:MQS Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:4mm; For Use With:AMP MQS Series Pin Contacts RoHS Compliant: Yes
Description
PLUG HOUSING, 2POS, GF PBT, BLACK; Product Range:MQS Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:4mm; For Use With:AMP MQS Series Pin Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 2Pos, Gf Pbt, Black; Product Range Te Connectivity - 38AC3265 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 2Pos, Gf Pbt, Black; Product Range Te Connectivity
38AC3265
Plug Housing, 2Pos, Gf Pbt, Black; Product Range Te Connectivity 38AC3265
PLUG HOUSING, 2POS, GF PBT, BLACK; Product Range:MQS Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:4mm; For Use With:AMP MQS Series Pin Contacts RoHS Compliant: Yes

PLUG HOUSING, 2POS, GF PBT, BLACK; Product Range:MQS Series; Gender:Plug; No. of Positions:2Positions; Pitch Spacing:4mm; For Use With:AMP MQS Series Pin Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 38AC3265
Product Name Plug Housing, 2Pos, Gf Pbt, Black; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28 mm (1.1 inch)
Bearing Bore / Ring O.D. 0.8661 inch (22 mm)
View Details