Body Features Primary Product Color : Blue
Configuration Features Number of Positions : 32 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 32 PCB Mount Orientation : Vertical
Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Size : .63mm Contact Type : Pin Mating Tab Thickness : .63 MM [.024 INCH ] Mating Tab Width : .63 MM [.024 INCH ]
Dimensions Connector Length : 57.6 MM [2.26 INCH ] Connector Width : 15.6 MM [.614 INCH ] Profile Height from PCB : 20.2 MM [.795 INCH ]
Electrical Characteristics Nominal Voltage Architecture (V) : 12
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ]
Industry Standards UL Flammability Rating : UL 94HB
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Packaging Features Packaging Method : Tray Packaging Quantity : 384
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No
Termination Features Termination Method to PCB : Through Hole - Solder
Usage Conditions Operating Temperature (Max) : 110 DEGC [230 DEGF ] Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Body Features
- Primary Product Color : Blue
Configuration Features
- Number of Positions : 32
- Number of Rows : 2
- Number of Sections : 1
- Number of Signal Positions : 32
- PCB Mount Orientation : Vertical
Contact Features
- Contact Mating Area Plating Material : Tin (Sn)
- Contact Size : .63mm
- Contact Type : Pin
- Mating Tab Thickness : .63 MM [.024 INCH ]
- Mating Tab Width : .63 MM [.024 INCH ]
Dimensions
- Connector Length : 57.6 MM [2.26 INCH ]
- Connector Width : 15.6 MM [.614 INCH ]
- Profile Height from PCB : 20.2 MM [.795 INCH ]
Electrical Characteristics
- Nominal Voltage Architecture (V) : 12
Housing Features
- Centerline (Pitch) : 2.54 MM [.1 INCH ]
Industry Standards
- UL Flammability Rating : UL 94HB
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : With
- Mating Retention : With
- Mating Retention Type : Locking Interface
- PCB Mount Alignment : With
- PCB Mount Retention : With
- PCB Mount Retention Type : Boardlock
Operation/Application
- Circuit Application : Signal
- Shielded : No
Packaging Features
- Packaging Method : Tray
- Packaging Quantity : 384
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector System : Wire-to-Board
- Header Type : Fully Shrouded
- Mixed & Hybrid Header : No
- PCB Connector Assembly Type : PCB Mount Header
- Sealable : No
Termination Features
- Termination Method to PCB : Through Hole - Solder
Usage Conditions
- Operating Temperature (Max) : 110 DEGC [230 DEGF ]
- Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]