TE Connectivity Wire-Board Connector Receptacle, 1 Position, 2.54Mm; Product Range Amp Te Connectivity 7-87499-2

Description
WIRE-BOARD CONNECTOR RECEPTACLE, 1 POSITION, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:1Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; No. of Contacts:1Contacts RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR RECEPTACLE, 1 POSITION, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:1Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; No. of Contacts:1Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle, 1 Position, 2.54Mm; Product Range Amp Te Connectivity - 66F3346 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 1 Position, 2.54Mm; Product Range Amp Te Connectivity
66F3346
Wire-Board Connector Receptacle, 1 Position, 2.54Mm; Product Range Amp Te Connectivity 66F3346
WIRE-BOARD CONNECTOR RECEPTACLE, 1 POSITION, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:1Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; No. of Contacts:1Contacts RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE, 1 POSITION, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:1Positions; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; No. of Contacts:1Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 66F3346
Product Name Wire-Board Connector Receptacle, 1 Position, 2.54Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details