TE Connectivity Surface Mount Resistors 7-72232-0

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .55 MM  [.022 INCH ] Product Length : 2 MM  [.079 INCH ] Product Width : 1.25 MM  [.049 INCH ] Electrical Characteristics Operating Voltage (V) : 150 Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : .333 Resistance Class : 1Mω - 1Gω Resistance Value (OHM) : 4.3M Industry Standards Industry Standard : AEC-Q200 Qualified Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Taped & Reeled Product Type Features Climatic Category Code : 55/155/42 Element Type : Thick Film Package Size Code : 0805 Preferred E-Series Values : E96 Resistor Type : Anti-Sulphur Pulse Withstanding Resistor Shelf Life : 1 Year Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Termination Finish Method : Electro Plated Termination Plating Finish : Matte Termination Plating Material : Tin (Sn) Usage Conditions Operating Temperature Range (DEGC) : -55 - 155 Temperature Coefficient (PPMC) : ±100
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .55 MM  [.022 INCH ] Product Length : 2 MM  [.079 INCH ] Product Width : 1.25 MM  [.049 INCH ] Electrical Characteristics Operating Voltage (V) : 150 Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : .333 Resistance Class : 1Mω - 1Gω Resistance Value (OHM) : 4.3M Industry Standards Industry Standard : AEC-Q200 Qualified Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Taped & Reeled Product Type Features Climatic Category Code : 55/155/42 Element Type : Thick Film Package Size Code : 0805 Preferred E-Series Values : E96 Resistor Type : Anti-Sulphur Pulse Withstanding Resistor Shelf Life : 1 Year Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Termination Finish Method : Electro Plated Termination Plating Finish : Matte Termination Plating Material : Tin (Sn) Usage Conditions Operating Temperature Range (DEGC) : -55 - 155 Temperature Coefficient (PPMC) : ±100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7-72232-0 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
7-72232-0
Surface Mount Resistors 7-72232-0
Configuration Features Number of Resistors : 1 Dimensions Product Height : .55 MM  [.022 INCH ] Product Length : 2 MM  [.079 INCH ] Product Width : 1.25 MM  [.049 INCH ] Electrical Characteristics Operating Voltage (V) : 150 Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : .333 Resistance Class : 1Mω - 1Gω Resistance Value (OHM) : 4.3M Industry Standards Industry Standard : AEC-Q200 Qualified Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Taped & Reeled Product Type Features Climatic Category Code : 55/155/42 Element Type : Thick Film Package Size Code : 0805 Preferred E-Series Values : E96 Resistor Type : Anti-Sulphur Pulse Withstanding Resistor Shelf Life : 1 Year Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Termination Finish Method : Electro Plated Termination Plating Finish : Matte Termination Plating Material : Tin (Sn) Usage Conditions Operating Temperature Range (DEGC) : -55 - 155 Temperature Coefficient (PPMC) : ±100

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : .55 MM  [.022 INCH ]
  • Product Length : 2 MM  [.079 INCH ]
  • Product Width : 1.25 MM  [.049 INCH ]

Electrical Characteristics


  • Operating Voltage (V) : 150
  • Passive Component Tolerance (PCT) : 1
  • Power Rating (WATT) : .333
  • Resistance Class : 1MΩ - 1GΩ
  • Resistance Value (OHM) : 4.3M

Industry Standards


  • Industry Standard : AEC-Q200 Qualified
  • Moisture Sensitivity Level : 1
  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Climatic Category Code : 55/155/42
  • Element Type : Thick Film
  • Package Size Code : 0805
  • Preferred E-Series Values : E96
  • Resistor Type : Anti-Sulphur Pulse Withstanding Resistor
  • Shelf Life : 1 Year

Termination Features


  • Number of Terminations : 2
  • Surface Mount Resistor Termination Type : Solder
  • Termination Finish Method : Electro Plated
  • Termination Plating Finish : Matte
  • Termination Plating Material : Tin (Sn)

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 155
  • Temperature Coefficient (PPMC) : ±100
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Resistors
Product Number 7-72232-0
Product Name Surface Mount Resistors
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4.30E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614887-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 499 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1623730-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers