TE Connectivity D Sub Contact, Socket, 24-20Awg, Crimp; For Use With Amp Te Connectivity 7-66504-0.

Description
D SUB CONTACT, SOCKET, 24-20AWG, CRIMP; FOR USE WITH:HDP-20 SERIES D SUB CONNECTORS; CONTACT GENDER:SOCKET; CONTACT MATERIAL:PHOSPHOR BRONZE; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MAX:20AWG; WIRE SIZE AWG MIN:24AWG ROHS COMPLIANT: YES
Datasheet
Description
D SUB CONTACT, SOCKET, 24-20AWG, CRIMP; FOR USE WITH:HDP-20 SERIES D SUB CONNECTORS; CONTACT GENDER:SOCKET; CONTACT MATERIAL:PHOSPHOR BRONZE; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MAX:20AWG; WIRE SIZE AWG MIN:24AWG ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Socket, 24-20Awg, Crimp; For Use With Amp Te Connectivity - 30AC5612 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Socket, 24-20Awg, Crimp; For Use With Amp Te Connectivity
30AC5612
D Sub Contact, Socket, 24-20Awg, Crimp; For Use With Amp Te Connectivity 30AC5612
D SUB CONTACT, SOCKET, 24-20AWG, CRIMP; FOR USE WITH:HDP-20 SERIES D SUB CONNECTORS; CONTACT GENDER:SOCKET; CONTACT MATERIAL:PHOSPHOR BRONZE; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MAX:20AWG; WIRE SIZE AWG MIN:24AWG ROHS COMPLIANT: YES

D SUB CONTACT, SOCKET, 24-20AWG, CRIMP; FOR USE WITH:HDP-20 SERIES D SUB CONNECTORS; CONTACT GENDER:SOCKET; CONTACT MATERIAL:PHOSPHOR BRONZE; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MAX:20AWG; WIRE SIZE AWG MIN:24AWG ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 30AC5612
Product Name D Sub Contact, Socket, 24-20Awg, Crimp; For Use With Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-16-0177 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Resistance Welding Electrodes -  - Plansee SE
Specs
Material Molybdenum; Tungsten
Shape / Form Custom / Application Specific; Bar Stock (optional feature); Rod Stock (optional feature)
Length 19.69 to 118 inch (500 to 3000 mm)
View Details