TE Connectivity Contacts - Multi Purpose 7-66504-0

Description
CONN SOCKET 20-24AWG GOLD CRIMP
Request a Quote Datasheet
Description
CONN SOCKET 20-24AWG GOLD CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - 7-66504-0-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
7-66504-0-ND
Contacts - Multi Purpose 7-66504-0-ND
CONN SOCKET 20-24AWG GOLD CRIMP

CONN SOCKET 20-24AWG GOLD CRIMP

Buy Now Datasheet
Crimp Contacts - 1917968 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1917968
Crimp Contacts 1917968
TE Connectivity 7-66504-0 Crimp Terminal

TE Connectivity 7-66504-0 Crimp Terminal

Supplier's Site
Crimp Contacts - 1917860 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1917860
Crimp Contacts 1917860
TE Connectivity 7-66504-0 Crimp Terminal

TE Connectivity 7-66504-0 Crimp Terminal

Supplier's Site
Crimp Contacts - 1917968P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1917968P
Crimp Contacts 1917968P
TE Connectivity 7-66504-0 Crimp Terminal

TE Connectivity 7-66504-0 Crimp Terminal

Supplier's Site
D Sub Contact, Socket, 24-20Awg, Crimp; For Use With Amp Te Connectivity - 96F7922 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Socket, 24-20Awg, Crimp; For Use With Amp Te Connectivity
96F7922
D Sub Contact, Socket, 24-20Awg, Crimp; For Use With Amp Te Connectivity 96F7922
D SUB CONTACT, SOCKET, 24-20AWG, CRIMP; For Use With:HDP-20 Series D Sub Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG RoHS Compliant: Yes

D SUB CONTACT, SOCKET, 24-20AWG, CRIMP; For Use With:HDP-20 Series D Sub Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 7-66504-0-ND 1917968 1917968P 96F7922
Product Name Contacts - Multi Purpose Crimp Contacts Crimp Contacts D Sub Contact, Socket, 24-20Awg, Crimp; For Use With Amp Te Connectivity
Shape / Form Socket or Receptacle Pin Pin Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-SNG-0008 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 5.91 inch (150 mm)
OD / Width 5.91 inch (150 mm)
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details