TE Connectivity Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules 7-6609959-0

Description
Win Source Part Number: 1315234-7-6609959-0 Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules Series: P, Chameleon, Corcom Number of Positions: 3 Current - IEC: 10A Voltage - IEC: 120VAC Current - UL: 10A Voltage - UL: 250VAC Connector Type: Receptacle, Male Blades - Module Termination: Quick Connect - 0.187" (4.7mm) Package: Bulk Connector Style: IEC 320-C14 Filter Type: Unfiltered - Commercial Switch Features: Switch On-Off Fuse Holder, Drawer: Fuse Holder, Twin Fused Panel Cutout Dimensions: Rectangular - 26.92mm x 54.10mm Mounting Type: Panel Mount, Flange ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable Accomodates a Fuse: Yes (Fuse Not Included) REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: TE Connectivity Corcom Filters Base Product Number: 6609959 Approval Agency: CSA, UL, VDE
Request a Quote Datasheet
Description
Win Source Part Number: 1315234-7-6609959-0 Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules Series: P, Chameleon, Corcom Number of Positions: 3 Current - IEC: 10A Voltage - IEC: 120VAC Current - UL: 10A Voltage - UL: 250VAC Connector Type: Receptacle, Male Blades - Module Termination: Quick Connect - 0.187" (4.7mm) Package: Bulk Connector Style: IEC 320-C14 Filter Type: Unfiltered - Commercial Switch Features: Switch On-Off Fuse Holder, Drawer: Fuse Holder, Twin Fused Panel Cutout Dimensions: Rectangular - 26.92mm x 54.10mm Mounting Type: Panel Mount, Flange ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable Accomodates a Fuse: Yes (Fuse Not Included) REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: TE Connectivity Corcom Filters Base Product Number: 6609959 Approval Agency: CSA, UL, VDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules - 1315234-7-6609959-0 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules
1315234-7-6609959-0
Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules 1315234-7-6609959-0
Win Source Part Number: 1315234-7-6609959-0 Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules Series: P, Chameleon, Corcom Number of Positions: 3 Current - IEC: 10A Voltage - IEC: 120VAC Current - UL: 10A Voltage - UL: 250VAC Connector Type: Receptacle, Male Blades - Module Termination: Quick Connect - 0.187" (4.7mm) Package: Bulk Connector Style: IEC 320-C14 Filter Type: Unfiltered - Commercial Switch Features: Switch On-Off Fuse Holder, Drawer: Fuse Holder, Twin Fused Panel Cutout Dimensions: Rectangular - 26.92mm x 54.10mm Mounting Type: Panel Mount, Flange ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable Accomodates a Fuse: Yes (Fuse Not Included) REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: TE Connectivity Corcom Filters Base Product Number: 6609959 Approval Agency: CSA, UL, VDE

Win Source Part Number: 1315234-7-6609959-0
Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules
Series: P, Chameleon, Corcom
Number of Positions: 3
Current - IEC: 10A
Voltage - IEC: 120VAC
Current - UL: 10A
Voltage - UL: 250VAC
Connector Type: Receptacle, Male Blades - Module
Termination: Quick Connect - 0.187" (4.7mm)
Package: Bulk
Connector Style: IEC 320-C14
Filter Type: Unfiltered - Commercial
Switch Features: Switch On-Off
Fuse Holder, Drawer: Fuse Holder, Twin Fused
Panel Cutout Dimensions: Rectangular - 26.92mm x 54.10mm
Mounting Type: Panel Mount, Flange
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
Accomodates a Fuse: Yes (Fuse Not Included)
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Mfr: TE Connectivity Corcom Filters
Base Product Number: 6609959
Approval Agency: CSA, UL, VDE

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
301-7-6609959-0
Electronic Connector 301-7-6609959-0
PWR ENT MOD RCPT IEC320-C14 PNL Product overview: 7-6609959-0 from TE Connectivity Corcom Filters is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-7-6609959-0 can be used for catalog matching and distributor lookup.

PWR ENT MOD RCPT IEC320-C14 PNL Product overview: 7-6609959-0 from TE Connectivity Corcom Filters is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-7-6609959-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pm0S0D000=C5284 Amp - Te Connectivity - 76AC0129 - Newark, An Avnet Company
Chicago, IL, United States
Pm0S0D000=C5284 Amp - Te Connectivity
76AC0129
Pm0S0D000=C5284 Amp - Te Connectivity 76AC0129
PM0S0D000=C5284

PM0S0D000=C5284

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1315234-7-6609959-0 301-7-6609959-0 76AC0129
Product Name Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules Electronic Connector Pm0S0D000=C5284 Amp - Te Connectivity
Termination Quick Connect - 0.187" (4.7mm) Quick Connect - 0.187" (4.7mm)
Unlock Full Specs
to access all available technical data

Similar Products

LOC Female to BNC Male Adapter - 8935 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RP TNC (F) St. Connector for RG 316 Cable - ET-TFRS-4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-109-698-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers