TE Connectivity ™ Electronic Connector 7-6609944-5

Description
POWER ENTRY CONNECTOR RECEPTACLE NEMA5-15 DIN SCREW Product overview: 7-6609944-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-7-6609944-5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POWER ENTRY CONNECTOR RECEPTACLE NEMA5-15 DIN SCREW Product overview: 7-6609944-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-7-6609944-5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 341-7-6609944-5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
341-7-6609944-5
Electronic Connector 341-7-6609944-5
POWER ENTRY CONNECTOR RECEPTACLE NEMA5-15 DIN SCREW Product overview: 7-6609944-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-7-6609944-5 can be used for catalog matching and distributor lookup.

POWER ENTRY CONNECTOR RECEPTACLE NEMA5-15 DIN SCREW Product overview: 7-6609944-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-7-6609944-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules - 1316164-7-6609944-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules
1316164-7-6609944-5
Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules 1316164-7-6609944-5
Win Source Part Number: 1316164-7-6609944-5 Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules Series: P, Corcom Number of Positions: 3 Current - IEC: 3A Voltage - IEC: 120VAC Current - UL: 3A Voltage - UL: 250VAC Features: Conversion Clip, Voltage Selector Connector Type: Receptacle, Male Blades - Module Termination: Quick Connect - 0.187" (4.7mm) Package: Bulk Connector Style: IEC 320-C14 Filter Type: Filtered (EMI, RFI) - Commercial, Medical Fuse Holder, Drawer: Fuse Holder Panel Thickness: 0.031" ~ 0.114" (0.79mm ~ 2.90mm) Mounting Type: Panel Mount, Snap-In ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable Accomodates a Fuse: Yes (Fuse Not Included) REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: TE Connectivity Corcom Filters Base Product Number: 6609944 Approval Agency: CSA, UL, VDE

Win Source Part Number: 1316164-7-6609944-5
Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules
Series: P, Corcom
Number of Positions: 3
Current - IEC: 3A
Voltage - IEC: 120VAC
Current - UL: 3A
Voltage - UL: 250VAC
Features: Conversion Clip, Voltage Selector
Connector Type: Receptacle, Male Blades - Module
Termination: Quick Connect - 0.187" (4.7mm)
Package: Bulk
Connector Style: IEC 320-C14
Filter Type: Filtered (EMI, RFI) - Commercial, Medical
Fuse Holder, Drawer: Fuse Holder
Panel Thickness: 0.031" ~ 0.114" (0.79mm ~ 2.90mm)
Mounting Type: Panel Mount, Snap-In
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: Not Applicable
Accomodates a Fuse: Yes (Fuse Not Included)
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Mfr: TE Connectivity Corcom Filters
Base Product Number: 6609944
Approval Agency: CSA, UL, VDE

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 341-7-6609944-5 1316164-7-6609944-5
Product Name Electronic Connector Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules
Termination Quick Connect Quick Connect - 0.187" (4.7mm)
Unlock Full Specs
to access all available technical data