TE Connectivity Multi-Function Inlet Filters 7-6609941-3

Description
Body Features Filter Shield Type : Filter Shield Product Orientation : Vertical Configuration Features Fuse Options : Dual Dimensions Panel Thickness (Recommended) : .79 - 2 MM  [.031 - .079 INCH ] Electrical Characteristics Current Rating (AMP) : 10 Input Voltage Selection : Dual AC Voltage (Series/Parallel) Leakage Current (Max) (120VAC, 60Hz) (MICA) : 2 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 5 Operating Voltage (VAC) : 230, 115 Mechanical Attachment Panel Mount Feature Type : Flanged Product Type Features Filter Switch Type : No Switch Filter Type : General Purpose Filtering Requirements : Filtered Output Termination Type : .187" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote
Description
Body Features Filter Shield Type : Filter Shield Product Orientation : Vertical Configuration Features Fuse Options : Dual Dimensions Panel Thickness (Recommended) : .79 - 2 MM  [.031 - .079 INCH ] Electrical Characteristics Current Rating (AMP) : 10 Input Voltage Selection : Dual AC Voltage (Series/Parallel) Leakage Current (Max) (120VAC, 60Hz) (MICA) : 2 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 5 Operating Voltage (VAC) : 230, 115 Mechanical Attachment Panel Mount Feature Type : Flanged Product Type Features Filter Switch Type : No Switch Filter Type : General Purpose Filtering Requirements : Filtered Output Termination Type : .187" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Function Inlet Filters - 7-6609941-3 - TE Connectivity
Berwyn, PA, United States
Multi-Function Inlet Filters
7-6609941-3
Multi-Function Inlet Filters 7-6609941-3
Body Features Filter Shield Type : Filter Shield Product Orientation : Vertical Configuration Features Fuse Options : Dual Dimensions Panel Thickness (Recommended) : .79 - 2 MM  [.031 - .079 INCH ] Electrical Characteristics Current Rating (AMP) : 10 Input Voltage Selection : Dual AC Voltage (Series/Parallel) Leakage Current (Max) (120VAC, 60Hz) (MICA) : 2 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 5 Operating Voltage (VAC) : 230, 115 Mechanical Attachment Panel Mount Feature Type : Flanged Product Type Features Filter Switch Type : No Switch Filter Type : General Purpose Filtering Requirements : Filtered Output Termination Type : .187" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40

Body Features


  • Filter Shield Type : Filter Shield
  • Product Orientation : Vertical

Configuration Features


  • Fuse Options : Dual

Dimensions


  • Panel Thickness (Recommended) : .79 - 2 MM  [.031 - .079 INCH ]

Electrical Characteristics


  • Current Rating (AMP) : 10
  • Input Voltage Selection : Dual AC Voltage (Series/Parallel)
  • Leakage Current (Max) (120VAC, 60Hz) (MICA) : 2
  • Leakage Current (Max) (250VAC, 50Hz) (MICA) : 5
  • Operating Voltage (VAC) : 230, 115

Mechanical Attachment


  • Panel Mount Feature Type : Flanged

Product Type Features


  • Filter Switch Type : No Switch
  • Filter Type : General Purpose
  • Filtering Requirements : Filtered
  • Output Termination Type : .187" FASTON

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 40
Buy Now

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 7-6609941-3
Product Name Multi-Function Inlet Filters
Filter Type Multi-Function Inlet Filters
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2871223 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details
Power Entry Module, Male, 15A; Connector Type Corcom Te Connectivity - 60R5560 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details
Power Line Filters - 2871233 - RS Components, Ltd.
Specs
Filter Type Three Phase
Standards and Certifications RoHS
View Details
3-Phase Filters - 1-1609966-3 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 10 amps
View Details
2 suppliers