TE Connectivity Iec Filter, Medical, 3A, 250Vac, Qc; Capacitance Te Connectivity 7-6609940-2

Description
IEC FILTER, MEDICAL, 3A, 250VAC, QC; Capacitance:-; Voltage Rating:250VAC; Filter Type:Medical; Current Rating:3A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:5µA; Product Range:P Series; SVHC:No SVHC RoHS Compliant: Yes
Description
IEC FILTER, MEDICAL, 3A, 250VAC, QC; Capacitance:-; Voltage Rating:250VAC; Filter Type:Medical; Current Rating:3A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:5µA; Product Range:P Series; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Iec Filter, Medical, 3A, 250Vac, Qc; Capacitance Te Connectivity - 01AH1567 - Newark, An Avnet Company
Chicago, IL, United States
Iec Filter, Medical, 3A, 250Vac, Qc; Capacitance Te Connectivity
01AH1567
Iec Filter, Medical, 3A, 250Vac, Qc; Capacitance Te Connectivity 01AH1567
IEC FILTER, MEDICAL, 3A, 250VAC, QC; Capacitance:-; Voltage Rating:250VAC; Filter Type:Medical; Current Rating:3A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:5µA; Product Range:P Series; SVHC:No SVHC RoHS Compliant: Yes

IEC FILTER, MEDICAL, 3A, 250VAC, QC; Capacitance:-; Voltage Rating:250VAC; Filter Type:Medical; Current Rating:3A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:5µA; Product Range:P Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 01AH1567
Product Name Iec Filter, Medical, 3A, 250Vac, Qc; Capacitance Te Connectivity
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF2USB3BA/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP10_4-2-4
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
DC Filters - 1-2443554-7 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 1000 amps
View Details
3 suppliers