TE Connectivity Power Entry Modules (PEM) 7-6609107-7

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 7-6609107-7-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
7-6609107-7-ND
Power Entry Modules (PEM) 7-6609107-7-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Buy Now Datasheet
Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules - 1315124-7-6609107-7 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules
1315124-7-6609107-7
Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules 1315124-7-6609107-7
Win Source Part Number: 1315124-7-6609107-7 Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules Series: P, Corcom Number of Positions: 3 Current - IEC: 10A Voltage - IEC: 120VAC Current - UL: 10A Voltage - UL: 250VAC Features: Shielded Connector Type: Receptacle, Male Blades - Module Termination: Quick Connect - 0.187" (4.7mm) Package: Bulk Connector Style: IEC 320-C14 Filter Type: Filtered (EMI, RFI) - Commercial Switch Features: Switch On-Off Fuse Holder, Drawer: Fuse Holder, Twin Fused Panel Cutout Dimensions: Variable Size Panel Thickness: 0.031" ~ 0.114" (0.79mm ~ 2.90mm) Mounting Type: Panel Mount, Snap-In ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable Accomodates a Fuse: Yes (Fuse Not Included) REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: TE Connectivity Corcom Filters Base Product Number: 6609107 Approval Agency: CSA, UL, VDE

Win Source Part Number: 1315124-7-6609107-7
Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules
Series: P, Corcom
Number of Positions: 3
Current - IEC: 10A
Voltage - IEC: 120VAC
Current - UL: 10A
Voltage - UL: 250VAC
Features: Shielded
Connector Type: Receptacle, Male Blades - Module
Termination: Quick Connect - 0.187" (4.7mm)
Package: Bulk
Connector Style: IEC 320-C14
Filter Type: Filtered (EMI, RFI) - Commercial
Switch Features: Switch On-Off
Fuse Holder, Drawer: Fuse Holder, Twin Fused
Panel Cutout Dimensions: Variable Size
Panel Thickness: 0.031" ~ 0.114" (0.79mm ~ 2.90mm)
Mounting Type: Panel Mount, Snap-In
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
Accomodates a Fuse: Yes (Fuse Not Included)
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Mfr: TE Connectivity Corcom Filters
Base Product Number: 6609107
Approval Agency: CSA, UL, VDE

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 7-6609107-7-ND 1315124-7-6609107-7
Product Name Power Entry Modules (PEM) Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules
Mounting Panel Mount, Snap-In Panel Mount, Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11364-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Panel Mount
View Details
2 suppliers
Z1000 | Fiber-optic connector for Bus Coupler BK2xxx (Lightbus) -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details