TE Connectivity Single Phase Filters 7-6609089-9

Description
Electrical Characteristics Current Rating (AMP) : 16 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .1 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .2 Operating Voltage (VAC) : 250 Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : Wire Lead Output Termination Type : Wire Lead Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote Datasheet
Description
Electrical Characteristics Current Rating (AMP) : 16 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .1 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .2 Operating Voltage (VAC) : 250 Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : Wire Lead Output Termination Type : Wire Lead Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Phase Filters - 7-6609089-9 - TE Connectivity
Berwyn, PA, United States
Single Phase Filters
7-6609089-9
Single Phase Filters 7-6609089-9
Electrical Characteristics Current Rating (AMP) : 16 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .1 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .2 Operating Voltage (VAC) : 250 Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : Wire Lead Output Termination Type : Wire Lead Usage Conditions Operating Temperature Range (DEGC) : -10 - 40

Electrical Characteristics


  • Current Rating (AMP) : 16
  • Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .1
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .2
  • Operating Voltage (VAC) : 250

Mechanical Attachment


  • Product Mount Type : Panel Mount

Product Type Features


  • Filtering Requirements : Filtered
  • Ground Choke Option : No
  • Input Termination Type : Wire Lead
  • Output Termination Type : Wire Lead

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 40
Buy Now Datasheet
Power Line Filter Modules - CCM2196-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM2196-ND
Power Line Filter Modules CCM2196-ND
Single Phase EMC/EMI Line Filter 16A 250VAC 50/60Hz Single Stage Threaded Post (M8), Wire Leads

Single Phase EMC/EMI Line Filter 16A 250VAC 50/60Hz Single Stage Threaded Post (M8), Wire Leads

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 7-6609089-9 CCM2196-ND
Product Name Single Phase Filters Power Line Filter Modules
Filter Type Single Phase Single Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 16 amps
Operating Temperature -10 to 40 C (14 to 104 F) -10 to 40 C (14 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

IEC Filters - 2660155 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Power Line Filters - 2094442 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
2 suppliers
Power Line Filter Modules - CCM2238-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
Power Line Filter Modules - 1-1609979-7-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UR
View Details