TE Connectivity Single Phase Filters 7-6609089-7

Description
Electrical Characteristics Current Rating (AMP) : 16 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .76 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 1.27 Operating Voltage (VAC) : 250 Mechanical Attachment Product Mount Type : Panel Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : Wire Lead Output Termination Type : Wire Lead Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote
Description
Electrical Characteristics Current Rating (AMP) : 16 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .76 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 1.27 Operating Voltage (VAC) : 250 Mechanical Attachment Product Mount Type : Panel Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : Wire Lead Output Termination Type : Wire Lead Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Single Phase Filters - 7-6609089-7 - TE Connectivity
Berwyn, PA, United States
Single Phase Filters
7-6609089-7
Single Phase Filters 7-6609089-7
Electrical Characteristics Current Rating (AMP) : 16 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .76 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 1.27 Operating Voltage (VAC) : 250 Mechanical Attachment Product Mount Type : Panel Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : Wire Lead Output Termination Type : Wire Lead Usage Conditions Operating Temperature Range (DEGC) : -10 - 40

Electrical Characteristics


  • Current Rating (AMP) : 16
  • Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .76
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 1.27
  • Operating Voltage (VAC) : 250

Mechanical Attachment


  • Product Mount Type : Panel

Product Type Features


  • Filtering Requirements : Filtered
  • Ground Choke Option : No
  • Input Termination Type : Wire Lead
  • Output Termination Type : Wire Lead

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 40
Buy Now

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 7-6609089-7
Product Name Single Phase Filters
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 174-15KEHD10BFPD-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
Power Line Filters - 2094312 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
2 suppliers
Rfi Power Line Filter, 15A, 130Ua; Current Rating Corcom Te Connectivity - 88K2426 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details