FLEXSTRIP JUMPER .100 STRIGHT
FLEXSTRIP JUMPER, 24AWG, 300VAC; Connector to Connector:Flex Strip to Flex Strip; No. of Positions:-; Cable Length - Imperial:-; Cable Length - Metric:-; Connector Pitch:-; Product Range:-; Cable Length:50.8mm; Pitch Spacing:2.54mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 7-6474640-5-ND | 73M8570 |
| Product Name | Flat Flex Ribbon Jumpers, Cables | Flexstrip Jumper, 24Awg, 300Vac; Connector To Connector Amp Te Connectivity |
| Standards / Certifications | RoHS | RoHS |