The Toggle Switch, A Series, SPDT, Off-On, Panel, 20 A, 250 V (part number 01Y1055) is designed for various applications requiring reliable switching in harsh environments. It features a single pole double throw (SPDT) configuration and is rated for 20 A at 250 VAC and 30 VDC. The switch has an electrical life of 20,000 cycles at full load and a mechanical life of 40,000 cycles, ensuring durability. Constructed with brass silver alloy contacts, the switch offers a maximum contact resistance of 10 milliohms and an insulation resistance of 1,000 megohms. It is panel mountable with a 12 mm threaded bushing and includes .250 quick connect terminals for easy installation. The switch is waterproof with an IP67 rating, making it suitable for industrial equipment, heavy machinery, construction equipment, and outdoor applications. Operating temperature ranges from -20 to +70°C, and it can withstand vibrations and shocks, enhancing its reliability in demanding conditions. The switch is RoHS compliant and features a rubber "o" ring panel seal for added protection against contaminants.
AWTA1504 = POWER TOGGLE
Toggle Switch, A Series, SPDT, Off-On, Panel, 20 A, 250 V
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 77AC0848 |
| Product Name | Awta1504 = Power Toggle Amp - Te Connectivity |