TE Connectivity SIP Sockets 7-6437535-0

Description
Body Features Color : Black Sleeve Material : Copper Sleeve Plating Material : Tin Configuration Features Number of Positions : 14 Number of Rows : 1 Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 3 Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 10 Socket Type : SIP Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 34 Product Type Features Breakaway Header : Yes Connector & Contact Terminates To : Printed Circuit Board Leg Style : Standard Product Type : Socket Termination Features Termination Post Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Color : Black Sleeve Material : Copper Sleeve Plating Material : Tin Configuration Features Number of Positions : 14 Number of Rows : 1 Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 3 Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 10 Socket Type : SIP Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 34 Product Type Features Breakaway Header : Yes Connector & Contact Terminates To : Printed Circuit Board Leg Style : Standard Product Type : Socket Termination Features Termination Post Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SIP Sockets - 7-6437535-0 - TE Connectivity
Berwyn, PA, United States
SIP Sockets
7-6437535-0
SIP Sockets 7-6437535-0
Body Features Color : Black Sleeve Material : Copper Sleeve Plating Material : Tin Configuration Features Number of Positions : 14 Number of Rows : 1 Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 3 Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 10 Socket Type : SIP Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 34 Product Type Features Breakaway Header : Yes Connector & Contact Terminates To : Printed Circuit Board Leg Style : Standard Product Type : Socket Termination Features Termination Post Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Color : Black
  • Sleeve Material : Copper
  • Sleeve Plating Material : Tin

Configuration Features


  • Number of Positions : 14
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Fabrication : Stamped & Formed
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Thickness (MICIN) : 10
  • Socket Type : SIP

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Quantity : 34

Product Type Features


  • Breakaway Header : Yes
  • Connector & Contact Terminates To : Printed Circuit Board
  • Leg Style : Standard
  • Product Type : Socket

Termination Features


  • Termination Post Length : 3.18 MM  [.125 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 7-6437535-0
Product Name SIP Sockets
Product Type IC Socket
Socket Type SIP
Mounting Board Mount
Current Rating 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connector Headers & Receptacles - 102974-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 102666-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - 103137-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103168-2 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
3 suppliers