TE Connectivity Flat Flex Ribbon Jumpers, Cables 7-6437144-0

Description
"6 Position Flexstrip Cable 0.100"" (2.54mm) 3.000"" (76.20mm)"
Request a Quote Datasheet
Description
"6 Position Flexstrip Cable 0.100"" (2.54mm) 3.000"" (76.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - A129013-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
A129013-ND
Flat Flex Ribbon Jumpers, Cables A129013-ND
"6 Position Flexstrip Cable 0.100"" (2.54mm) 3.000"" (76.20mm)"

"6 Position Flexstrip Cable 0.100"" (2.54mm) 3.000"" (76.20mm)"

Buy Now Datasheet
Flat Cables - 7-6437144-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
7-6437144-0
Flat Cables 7-6437144-0
Flexstrip - Flexpac Products

Flexstrip - Flexpac Products

Buy Now
Flat Flex Ribbon Jumpers, Cables - 7-6437144-0 - ODG (Origin Data Global)
Shenzhen, China
Flat Flex Ribbon Jumpers, Cables
7-6437144-0
Flat Flex Ribbon Jumpers, Cables 7-6437144-0
CABLE FLXSTRP 6POS 2.54MM 3"

CABLE FLXSTRP 6POS 2.54MM 3"

Supplier's Site Datasheet
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables - 7-6437144-0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
7-6437144-0
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables 7-6437144-0
CABLE FLXSTRP 6POS 2.54MM 3"

CABLE FLXSTRP 6POS 2.54MM 3"

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number A129013-ND 7-6437144-0 7-6437144-0 7-6437144-0
Product Name Flat Flex Ribbon Jumpers, Cables Flat Cables Flat Flex Ribbon Jumpers, Cables Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
Product Type Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12Pin OBD2 Diagnostic cable - QLC16091 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details