TE Connectivity Card Edge Connectors 7-5382483-2

Description
SIMM II,.160 H,.050CL,72P,AU
Request a Quote Datasheet
Description
SIMM II,.160 H,.050CL,72P,AU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Connectors - 7-5382483-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
7-5382483-2
Card Edge Connectors 7-5382483-2
SIMM II,.160 H,.050CL,72P,AU

SIMM II,.160 H,.050CL,72P,AU

Buy Now
Swedesboro, NJ, United States
Card Edge Connectors
7-5382483-2
Card Edge Connectors 7-5382483-2
Card Edge Connectors

Card Edge Connectors

Buy Now
Connectors, Interconnects - Memory Connectors - Inline Module Sockets - 1332033-7-5382483-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Memory Connectors - Inline Module Sockets
1332033-7-5382483-2
Connectors, Interconnects - Memory Connectors - Inline Module Sockets 1332033-7-5382483-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1332033-7-5382483-2 Category: Connectors, Interconnects>Memory Connectors>Inline Module Sockets Packaging: Tray Number of Positions: 72 Features: Board Guide Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Connector Style: SIMM Standard Package: 144 Mounting: Through Hole, Right Angle Mounting Feature: Normal, Standard - Top Memory Type: RAM ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 2266-7-5382483-2 Base Product Number: 5382483 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1332033-7-5382483-2
Category: Connectors, Interconnects>Memory Connectors>Inline Module Sockets
Packaging: Tray
Number of Positions: 72
Features: Board Guide
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Connector Style: SIMM
Standard Package: 144
Mounting: Through Hole, Right Angle
Mounting Feature: Normal, Standard - Top
Memory Type: RAM
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 2266-7-5382483-2
Base Product Number: 5382483
RoHS Status: RoHS Compliant

Buy Now Datasheet
Simm Ii,.160
Chicago, IL, United States
Simm Ii,.160"h,.050Cl,72P,au Amp - Te Connectivity
19R8277
Simm Ii,.160"h,.050Cl,72P,au Amp - Te Connectivity 19R8277
SIMM II,.160"H,.050CL,72P ,AU

SIMM II,.160"H,.050CL,72P,AU

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7-5382483-2 1332033-7-5382483-2 19R8277
Product Name Card Edge Connectors Connectors, Interconnects - Memory Connectors - Inline Module Sockets Simm Ii,.160"h,.050Cl,72P,au Amp - Te Connectivity
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1428-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Coaxial Connectors - 1706973 - RS Components, Ltd.
Specs
Connector Type Card Edge Connector; Coaxial Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details