TE Connectivity Board-Board Connector Receptacle, 50 Position, 2Row; Connector Systems Te Connectivity 7-534998-5.

Description
BOARD-BOARD CONNECTOR RECEPTACLE, 50 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU Mod IV Series RoHS Compliant: Yes
Datasheet
Description
BOARD-BOARD CONNECTOR RECEPTACLE, 50 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU Mod IV Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-Board Connector Receptacle, 50 Position, 2Row; Connector Systems Te Connectivity - 26AC8531 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Receptacle, 50 Position, 2Row; Connector Systems Te Connectivity
26AC8531
Board-Board Connector Receptacle, 50 Position, 2Row; Connector Systems Te Connectivity 26AC8531
BOARD-BOARD CONNECTOR RECEPTACLE, 50 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU Mod IV Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR RECEPTACLE, 50 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU Mod IV Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC8531
Product Name Board-Board Connector Receptacle, 50 Position, 2Row; Connector Systems Te Connectivity
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL2G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 Retaining Pins 2 Block High 11.18mm - 111812P5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Wiring block - EBF025 - ifm efector inc.
ifm efector inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 30 volts
Current Rating 12.0 amps
View Details