TE Connectivity Terminal Female Disconnect 3.18Mm Violet; Product Range Amp - Te Connectivity 7-520366-2.

Description
TERMINAL FEMALE DISCONNECT 3.18MM VIOLET; PRODUCT RANGE:ULTRA-FAST FASTON SERIES; WIRE SIZE AWG MIN:26AWG; WIRE SIZE AWG MAX:22AWG; CONDUCTOR AREA CSA:0.32MM ; TERMINAL TYPE:FEMALE QUICK DISCONNECT; INSULATOR COLOUR:VIOLET ROHS COMPLIANT: YES
Datasheet
Description
TERMINAL FEMALE DISCONNECT 3.18MM VIOLET; PRODUCT RANGE:ULTRA-FAST FASTON SERIES; WIRE SIZE AWG MIN:26AWG; WIRE SIZE AWG MAX:22AWG; CONDUCTOR AREA CSA:0.32MM ; TERMINAL TYPE:FEMALE QUICK DISCONNECT; INSULATOR COLOUR:VIOLET ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Female Disconnect 3.18Mm Violet; Product Range Amp - Te Connectivity - 29AC0861 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Female Disconnect 3.18Mm Violet; Product Range Amp - Te Connectivity
29AC0861
Terminal Female Disconnect 3.18Mm Violet; Product Range Amp - Te Connectivity 29AC0861
TERMINAL FEMALE DISCONNECT 3.18MM VIOLET; PRODUCT RANGE:ULTRA-FAST FASTON SERIES; WIRE SIZE AWG MIN:26AWG; WIRE SIZE AWG MAX:22AWG; CONDUCTOR AREA CSA:0.32MM ; TERMINAL TYPE:FEMALE QUICK DISCONNECT; INSULATOR COLOUR:VIOLET ROHS COMPLIANT: YES

TERMINAL FEMALE DISCONNECT 3.18MM VIOLET; PRODUCT RANGE:ULTRA-FAST FASTON SERIES; WIRE SIZE AWG MIN:26AWG; WIRE SIZE AWG MAX:22AWG; CONDUCTOR AREA CSA:0.32MM ; TERMINAL TYPE:FEMALE QUICK DISCONNECT; INSULATOR COLOUR:VIOLET ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC0861
Product Name Terminal Female Disconnect 3.18Mm Violet; Product Range Amp - Te Connectivity
Contact Size (AWG) 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products