TE Connectivity Electronic Connector 7-520365-2

Description
Violet Insulated Receptacle, Brass/Tin, 26-22 AWG Product overview: 7-520365-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-7-520365-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Violet Insulated Receptacle, Brass/Tin, 26-22 AWG Product overview: 7-520365-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-7-520365-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
392-7-520365-2
Electronic Connector 392-7-520365-2
Violet Insulated Receptacle, Brass/Tin, 26-22 AWG Product overview: 7-520365-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-7-520365-2 can be used for catalog matching and distributor lookup.

Violet Insulated Receptacle, Brass/Tin, 26-22 AWG Product overview: 7-520365-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-7-520365-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Quick Connects, Quick Disconnect Connectors - A27793CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27793CT-ND
Quick Connects, Quick Disconnect Connectors A27793CT-ND
"0.110"" (2.79mm), 0.125"" (3.18mm) Quick Connect Female 22-26 AWG Crimp Connector Fully Insulated"

"0.110"" (2.79mm), 0.125"" (3.18mm) Quick Connect Female 22-26 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27793TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27793TR-ND
Quick Connects, Quick Disconnect Connectors A27793TR-ND
"0.110"" (2.79mm), 0.125"" (3.18mm) Quick Connect Female 22-26 AWG Crimp Connector Fully Insulated"

"0.110"" (2.79mm), 0.125"" (3.18mm) Quick Connect Female 22-26 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1365092-7-520365-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1365092-7-520365-2
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1365092-7-520365-2
Win Source Part Number: 1365092-7-520365-2 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Ultra-Fast Package: Tape & Reel (TR) Product Status: Active Base Product Number: 520365 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 22-26 AWG Contact Finish: Tin Insulation: Fully Insulated Length - Overall: 0.735" (18.67mm) Color: Violet Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Female Tab Width: 0.110" (2.79mm), 0.125" (3.18mm) Tab Thickness: 0.020" (0.51mm) Insulation Diameter: 0.100" (2.54mm)

Win Source Part Number: 1365092-7-520365-2
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Ultra-Fast
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 520365
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 22-26 AWG
Contact Finish: Tin
Insulation: Fully Insulated
Length - Overall: 0.735" (18.67mm)
Color: Violet
Termination: Crimp
Contact Material: Brass
Terminal Type: Standard
Gender: Female
Tab Width: 0.110" (2.79mm), 0.125" (3.18mm)
Tab Thickness: 0.020" (0.51mm)
Insulation Diameter: 0.100" (2.54mm)

Buy Now Datasheet
CONN QC RCPT 22-26AWG 0.110 - 792-7-520365-2 - Utmel Electronic Limited
Hong Kong, China
CONN QC RCPT 22-26AWG 0.110
792-7-520365-2
CONN QC RCPT 22-26AWG 0.110 792-7-520365-2
CONN QC RCPT 22-26AWG 0.110

CONN QC RCPT 22-26AWG 0.110

Supplier's Site
Sheung Wan, Hong Kong
Terminals
7-520365-2
Terminals 7-520365-2
Terminals 110 REC 26-22 Reel of 3000

Terminals 110 REC 26-22 Reel of 3000

Buy Now Datasheet
Female Disconnect, 0.125In, Crimp Violet; Product Range Amp - Te Connectivity - 90F3738 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 0.125In, Crimp Violet; Product Range Amp - Te Connectivity
90F3738
Female Disconnect, 0.125In, Crimp Violet; Product Range Amp - Te Connectivity 90F3738
FEMALE DISCONNECT, 0.125IN, CRIMP VIOLET; Product Range:Ultra-Fast FASTON Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:26AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 0.125IN, CRIMP VIOLET; Product Range:Ultra-Fast FASTON Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site
110 Ultra-Fast Rcpt 26-22 Tpbr Rohs Compliant Amp - Te Connectivity - 46P9945 - Newark, An Avnet Company
Chicago, IL, United States
110 Ultra-Fast Rcpt 26-22 Tpbr Rohs Compliant Amp - Te Connectivity
46P9945
110 Ultra-Fast Rcpt 26-22 Tpbr Rohs Compliant Amp - Te Connectivity 46P9945
110 ULTRA-FAST RCPT 26-22 TPBR ROHS COMPLIANT: YES

110 ULTRA-FAST RCPT 26-22 TPBR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-7-520365-2 A27793CT-ND 1365092-7-520365-2 792-7-520365-2 7-520365-2 90F3738 46P9945
Product Name Electronic Connector Quick Connects, Quick Disconnect Connectors Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors CONN QC RCPT 22-26AWG 0.110 Terminals Female Disconnect, 0.125In, Crimp Violet; Product Range Amp - Te Connectivity 110 Ultra-Fast Rcpt 26-22 Tpbr Rohs Compliant Amp - Te Connectivity
Gender Female / Jack Female / Jack Female / Jack
Termination Receptacle Crimp Crimp Crimp
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCM-MCB-R500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-S70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details