TE Connectivity Applicators 7-4151093-1

Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.5 MM  [.059 INCH ] Insulation Diameter Range : 1.2 - 2.4 MM  [.047 - .094 INCH ] Wire Crimp Width : 1.35 MM  [.053 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Capability Study, Crimped Samples, Cross Section - Photograph Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator Termination Features Insulation Crimp Form : O
Request a Quote Datasheet
Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.5 MM  [.059 INCH ] Insulation Diameter Range : 1.2 - 2.4 MM  [.047 - .094 INCH ] Wire Crimp Width : 1.35 MM  [.053 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Capability Study, Crimped Samples, Cross Section - Photograph Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator Termination Features Insulation Crimp Form : O
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 7-4151093-1 - TE Connectivity
Berwyn, PA, United States
Applicators
7-4151093-1
Applicators 7-4151093-1
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.5 MM  [.059 INCH ] Insulation Diameter Range : 1.2 - 2.4 MM  [.047 - .094 INCH ] Wire Crimp Width : 1.35 MM  [.053 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Capability Study, Crimped Samples, Cross Section - Photograph Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator Termination Features Insulation Crimp Form : O

Contact Features


  • Crimp Type : F-Crimp

Dimensions


  • Insulation Crimp Width : 1.5 MM  [.059 INCH ]
  • Insulation Diameter Range : 1.2 - 2.4 MM  [.047 - .094 INCH ]
  • Wire Crimp Width : 1.35 MM  [.053 INCH ]

Other


  • Alignment Aids : Alignment Gauge, Camera
  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Mechanical
  • Service Options : Capability Study, Crimped Samples, Cross Section - Photograph
  • Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator

Termination Features


  • Insulation Crimp Form : O
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire, Cable, and Connector Tools
Product Number 7-4151093-1
Product Name Applicators
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Hand Crimping Tools - 1-1579001-1 - TE Connectivity
Specs
Application / Connector Type General Application
Technology Electrical; Hand Tools
View Details
Tools - 1-1803365-5 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
 - 1-1437719-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details