TE Connectivity Applicators 7-4151051-1

Description
Dimensions Insulation Crimp Width : 1.27 MM  [.05 INCH ] Insulation Diameter Range : 1.2 - 1.4 MM  [.047 - .055 INCH ] Wire Crimp Width : 1.04 MM  [.041 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Capability Study, Cross Section - Photograph, Crimped Samples Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator Termination Features Insulation Crimp Form : O Wire Crimp Form : F
Request a Quote Datasheet
Description
Dimensions Insulation Crimp Width : 1.27 MM  [.05 INCH ] Insulation Diameter Range : 1.2 - 1.4 MM  [.047 - .055 INCH ] Wire Crimp Width : 1.04 MM  [.041 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Capability Study, Cross Section - Photograph, Crimped Samples Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator Termination Features Insulation Crimp Form : O Wire Crimp Form : F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 7-4151051-1 - TE Connectivity
Berwyn, PA, United States
Applicators
7-4151051-1
Applicators 7-4151051-1
Dimensions Insulation Crimp Width : 1.27 MM  [.05 INCH ] Insulation Diameter Range : 1.2 - 1.4 MM  [.047 - .055 INCH ] Wire Crimp Width : 1.04 MM  [.041 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Capability Study, Cross Section - Photograph, Crimped Samples Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator Termination Features Insulation Crimp Form : O Wire Crimp Form : F

Dimensions


  • Insulation Crimp Width : 1.27 MM  [.05 INCH ]
  • Insulation Diameter Range : 1.2 - 1.4 MM  [.047 - .055 INCH ]
  • Wire Crimp Width : 1.04 MM  [.041 INCH ]

Other


  • Alignment Aids : Alignment Gauge, Camera
  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Mechanical
  • Service Options : Capability Study, Cross Section - Photograph, Crimped Samples
  • Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator

Termination Features


  • Insulation Crimp Form : O
  • Wire Crimp Form : F
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire, Cable, and Connector Tools
Product Number 7-4151051-1
Product Name Applicators
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803326-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803108-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803326-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803221-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details