TE Connectivity Applicators 7-4151006-2

Description
Contact Features Crimp Type : Special Crimp Dimensions Insulation Crimp Width : 4.2 MM  [.165 INCH ] Wire Crimp Width : 1.5 MM  [.066 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator Termination Features Insulation Crimp Form : SP
Request a Quote
Description
Contact Features Crimp Type : Special Crimp Dimensions Insulation Crimp Width : 4.2 MM  [.165 INCH ] Wire Crimp Width : 1.5 MM  [.066 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator Termination Features Insulation Crimp Form : SP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Applicators - 7-4151006-2 - TE Connectivity
Berwyn, PA, United States
Applicators
7-4151006-2
Applicators 7-4151006-2
Contact Features Crimp Type : Special Crimp Dimensions Insulation Crimp Width : 4.2 MM  [.165 INCH ] Wire Crimp Width : 1.5 MM  [.066 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator Termination Features Insulation Crimp Form : SP

Contact Features


  • Crimp Type : Special Crimp

Dimensions


  • Insulation Crimp Width : 4.2 MM  [.165 INCH ]
  • Wire Crimp Width : 1.5 MM  [.066 INCH ]

Other


  • Alignment Aids : Camera, Alignment Gauge
  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Pneumatic
  • Service Options : Crimped Samples, Cross Section - Photograph, Capability Study
  • Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator

Termination Features


  • Insulation Crimp Form : SP
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire, Cable, and Connector Tools
Product Number 7-4151006-2
Product Name Applicators
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803212-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1752057-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633079-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Hand Crimping Tools - 013750-000 - TE Connectivity
Specs
Application / Connector Type General Application
View Details