Contact Features Crimp Type : F-Crimp
Dimensions Insulation Crimp Width : 3.56 MM [.14 INCH ] Insulation Diameter Range : 2.28 - 3.3 MM [.09 - .13 INCH ] Wire Crimp Width : 2.28 MM [.09 INCH ]
Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator
Termination Features Insulation Crimp Form : F
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Contact Features Crimp Type : F-Crimp
Dimensions Insulation Crimp Width : 3.56 MM [.14 INCH ] Insulation Diameter Range : 2.28 - 3.3 MM [.09 - .13 INCH ] Wire Crimp Width : 2.28 MM [.09 INCH ]
Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator
Termination Features Insulation Crimp Form : F
Contact Features Crimp Type : F-Crimp
Dimensions Insulation Crimp Width : 3.56 MM [.14 INCH ] Insulation Diameter Range : 2.28 - 3.3 MM [.09 - .13 INCH ] Wire Crimp Width : 2.28 MM [.09 INCH ]
Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator
Termination Features Insulation Crimp Form : F
Contact Features
Crimp Type : F-Crimp
Dimensions
Insulation Crimp Width : 3.56 MM [.14 INCH ]
Insulation Diameter Range : 2.28 - 3.3 MM [.09 - .13 INCH ]
Wire Crimp Width : 2.28 MM [.09 INCH ]
Other
Alignment Aids : Alignment Gauge, Camera
Application Interface : Male Adapter Post - Atlantic Style
Applicator & Product Style : OCEAN
Applicator Feed Type : Mechanical
Service Options : Crimped Samples, Cross Section - Photograph, Capability Study
Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator