TE Connectivity Connector Systems Amp - Te Connectivity 7-338069-6.

Description
Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Surface Mount; Product Range:Micro-MaTch Series; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes
Description
Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Surface Mount; Product Range:Micro-MaTch Series; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Systems Amp - Te Connectivity - 29AC0860 - Newark, An Avnet Company
Chicago, IL, United States
Connector Systems Amp - Te Connectivity
29AC0860
Connector Systems Amp - Te Connectivity 29AC0860
Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Surface Mount; Product Range:Micro-MaTch Series; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Surface Mount; Product Range:Micro-MaTch Series; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC0860
Product Name Connector Systems Amp - Te Connectivity
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products