Body Features Body Material : Brass Body Plating Material : Silver Cable Connector Orientation : Straight
Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1
Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel
Dimensions RF Connector Mated Outer Diameter (Approximate) : 6.73 MM [.265 INCH ]
Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical
Operation/Applicatio
n Operating Frequency (GHZ) : 4
Other Dielectric Material : Fluoropolymer
Packaging Features Packaging Method : Package
Product Type Features Compatible With RF Cable Type : 21-596, RG 174, RG 179A, 21-598, RG 187, RG 188A Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel RF Connector Style : Receptacle RF Interface : Mini Threaded Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Body Material : Brass Body Plating Material : Silver Cable Connector Orientation : Straight
Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1
Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel
Dimensions RF Connector Mated Outer Diameter (Approximate) : 6.73 MM [.265 INCH ]
Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical
Operation/Applicatio
n Operating Frequency (GHZ) : 4
Other Dielectric Material : Fluoropolymer
Packaging Features Packaging Method : Package
Product Type Features Compatible With RF Cable Type : 21-596, RG 174, RG 179A, 21-598, RG 187, RG 188A Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel RF Connector Style : Receptacle RF Interface : Mini Threaded Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features Body Material : Brass Body Plating Material : Silver Cable Connector Orientation : Straight
Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1
Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel
Dimensions RF Connector Mated Outer Diameter (Approximate) : 6.73 MM [.265 INCH ]
Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical
Operation/Applicatio
n Operating Frequency (GHZ) : 4
Other Dielectric Material : Fluoropolymer
Packaging Features Packaging Method : Package
Product Type Features Compatible With RF Cable Type : 21-596, RG 174, RG 179A, 21-598, RG 187, RG 188A Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel RF Connector Style : Receptacle RF Interface : Mini Threaded Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
Body Material : Brass
Body Plating Material : Silver
Cable Connector Orientation : Straight
Configuration Features
Number of Coaxial Contacts : 1
Number of Positions : 1
Contact Features
RF Connector Center Contact Material : Beryllium Copper
RF Connector Center Contact Plating Material : Gold
RF Connector Center Contact Underplating Material : Nickel
Dimensions
RF Connector Mated Outer Diameter (Approximate) : 6.73 MM [.265 INCH ]
Mechanical Attachment
Connector Mounting Type : Panel Mount
Detent : Without
RF Connector Coupling Mechanism : Threaded
RF Contact Captivation Method : Mechanical
Operation/Application
Operating Frequency (GHZ) : 4
Other
Dielectric Material : Fluoropolymer
Packaging Features
Packaging Method : Package
Product Type Features
Compatible With RF Cable Type : 21-596, RG 174, RG 179A, 21-598, RG 187, RG 188A
Connector & Contact Terminates To : Wire & Cable
Connector System : Cable-to-Panel
RF Connector Style : Receptacle
RF Interface : Mini Threaded
Sealable : No
Termination Features
Termination Method to Wire & Cable : Crimp
Usage Conditions
Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]