"Connector Header Surface Mount 20 position 0.059"" (1.50mm)"
CONN HEADER SMD 20POS 1.5MM
1.5 MINI CT SGL V SMT W/BOSS 2
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7-292230-0-ND | 7-292230-0 | 19R8139 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 1.5 Mini Ct Sgl V Smt W/boss 2 Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Surface Mount | Surface Mount | |
| Voltage Rating | 50 volts | 50 volts |