Body Features Primary Product Color : Blue
Configuration Features Number of Positions : 26 Number of Rows : 2
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 2 Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Pin
Dimensions Connector Height : 11.2 MM [.44 INCH ] Connector Length : 30.6 MM [1.204 INCH ] Panel Thickness (Recommended) : .81 - 1.6 MM [.032 - .063 INCH ] Row-to-Row Spacing : 2 MM [.078 INCH ]
Electrical Characteristics Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50
Housing Features Centerline (Pitch) : 1.5 MM [.059 INCH ] Housing Material : Nylon 66
Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Locking Latch Panel Mount Feature : With Panel Mount Feature Type : Latches Strain Relief : Without
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Bag & Box Packaging Quantity : 200
Product Type Features Connector & Housing Type : Plug to Plug Relay Header Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : No
Usage Conditions Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Body Features
- Primary Product Color : Blue
Configuration Features
- Number of Positions : 26
- Number of Rows : 2
Contact Features
- Contact Base Material : Brass
- Contact Current Rating (Max) (AMP) : 2
- Contact Layout : Matrix
- Contact Retention Within Housing : Without
- Contact Type : Pin
Dimensions
- Connector Height : 11.2 MM [.44 INCH ]
- Connector Length : 30.6 MM [1.204 INCH ]
- Panel Thickness (Recommended) : .81 - 1.6 MM [.032 - .063 INCH ]
- Row-to-Row Spacing : 2 MM [.078 INCH ]
Electrical Characteristics
- Operating Voltage (VAC) : 50
- Operating Voltage (VDC) : 50
Housing Features
- Centerline (Pitch) : 1.5 MM [.059 INCH ]
- Housing Material : Nylon 66
Industry Standards
- Compatible With Agency/Standards Products : UL, CSA
- Compatible With Approved Standards Products : UL
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Panel Mount
- Mating Retention : With
- Mating Retention Type : Locking Latch
- Panel Mount Feature : With
- Panel Mount Feature Type : Latches
- Strain Relief : Without
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Bag & Box
- Packaging Quantity : 200
Product Type Features
- Connector & Housing Type : Plug to Plug Relay Header
- Connector Product Type : Connector Assembly
- Connector System : Wire-to-Panel
- Sealable : No
Usage Conditions
- Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]