TE Connectivity Applicators 7-2837813-2

Description
Dimensions Insulation Diameter Range : 1.4 - 1.91 MM  [.055 - .075 INCH ] Wire Crimp Width : 2.92 MM  [.115 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Capability Study, Crimped Samples, Cross Section - Photograph Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator Termination Features Wire Crimp Form : F
Request a Quote Datasheet
Description
Dimensions Insulation Diameter Range : 1.4 - 1.91 MM  [.055 - .075 INCH ] Wire Crimp Width : 2.92 MM  [.115 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Capability Study, Crimped Samples, Cross Section - Photograph Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator Termination Features Wire Crimp Form : F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 7-2837813-2 - TE Connectivity
Berwyn, PA, United States
Applicators
7-2837813-2
Applicators 7-2837813-2
Dimensions Insulation Diameter Range : 1.4 - 1.91 MM  [.055 - .075 INCH ] Wire Crimp Width : 2.92 MM  [.115 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Capability Study, Crimped Samples, Cross Section - Photograph Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator Termination Features Wire Crimp Form : F

Dimensions


  • Insulation Diameter Range : 1.4 - 1.91 MM  [.055 - .075 INCH ]
  • Wire Crimp Width : 2.92 MM  [.115 INCH ]

Other


  • Alignment Aids : Camera, Alignment Gauge
  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Pneumatic
  • Service Options : Capability Study, Crimped Samples, Cross Section - Photograph
  • Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator

Termination Features


  • Wire Crimp Form : F
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire, Cable, and Connector Tools
Product Number 7-2837813-2
Product Name Applicators
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1762942-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1707830-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Hand Crimping Tools - 1-1490413-7 - TE Connectivity
Specs
Application / Connector Type General Application
Technology Electrical; Hydraulic Tool; Hand Tools
View Details
Tools - 1-1633712-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details